Capital Lighting, Inc. Mini Pendants-Rod 494126

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 47.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Euro Bronze Product Name: One Light Mini-Pendant UPC: 842639005830 Category: Mini-Pendant Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 47.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Euro Bronze Product Name: One Light Mini-Pendant UPC: 842639005830 Category: Mini-Pendant Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 494126 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
494126
Mini Pendants-Rod 494126
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 47.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Euro Bronze Product Name: One Light Mini-Pendant UPC: 842639005830 Category: Mini-Pendant Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 47.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Euro Bronze
Product Name: One Light Mini-Pendant
UPC: 842639005830
Category: Mini-Pendant
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494126
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details