Capital Lighting, Inc. 138552-07-S32 Pendants-Bowl Style 492298

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 45.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Pendant Glass: Sand
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 45.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Pendant Glass: Sand

Suppliers

Company
Product
Description
Supplier Links
138552-07-S32 Pendants-Bowl Style - 492298 - Capital Lighting, Inc.
Columbus, OH, USA
138552-07-S32 Pendants-Bowl Style
492298
138552-07-S32 Pendants-Bowl Style 492298
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 45.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Pendant Glass: Sand

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 45.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Smoke
Product Name: Pendant
Glass: Sand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492298
Product Name 138552-07-S32 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details