Capital Lighting, Inc. 217628-07-CTO Sconces-Pocket 492216

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 11.70 Extension: 3.9 Bulb Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 11.70 Extension: 3.9 Bulb Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
217628-07-CTO Sconces-Pocket - 492216 - Capital Lighting, Inc.
Columbus, OH, USA
217628-07-CTO Sconces-Pocket
492216
217628-07-CTO Sconces-Pocket 492216
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 11.70 Extension: 3.9 Bulb Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.80
Height: 11.70
Extension: 3.9
Bulb
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492216
Product Name 217628-07-CTO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details