Capital Lighting, Inc. 18265-301-07-G01 Mini Pendants-Rod 492051

Description
PRODUCT DETAILS / SPECS Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Small Pendant Glass: Opal Canopy: 18CN30
Description
PRODUCT DETAILS / SPECS Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Small Pendant Glass: Opal Canopy: 18CN30

Suppliers

Company
Product
Description
Supplier Links
18265-301-07-G01 Mini Pendants-Rod - 492051 - Capital Lighting, Inc.
Columbus, OH, USA
18265-301-07-G01 Mini Pendants-Rod
492051
18265-301-07-G01 Mini Pendants-Rod 492051
PRODUCT DETAILS / SPECS Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Small Pendant Glass: Opal Canopy: 18CN30

PRODUCT DETAILS / SPECS
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Small Pendant
Glass: Opal
Canopy: 18CN30

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492051
Product Name 18265-301-07-G01 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details