Capital Lighting, Inc. 19204415LC-20-CTO Large Chandeliers-Candle 492039

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 26.75 Bulb Qty: 15 Wattage: 60 Finish: Natural Iron Product Name: Made to order Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 26.75 Bulb Qty: 15 Wattage: 60 Finish: Natural Iron Product Name: Made to order Chandelier

Suppliers

Company
Product
Description
Supplier Links
19204415LC-20-CTO Large Chandeliers-Candle - 492039 - Capital Lighting, Inc.
Columbus, OH, USA
19204415LC-20-CTO Large Chandeliers-Candle
492039
19204415LC-20-CTO Large Chandeliers-Candle 492039
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 26.75 Bulb Qty: 15 Wattage: 60 Finish: Natural Iron Product Name: Made to order Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 26.75
Bulb
Qty: 15
Wattage: 60
Finish: Natural Iron
Product Name: Made to order Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492039
Product Name 19204415LC-20-CTO Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details