Capital Lighting, Inc. 19443600-20-G33 Pendants-Bowl Style 492034

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 71.70 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Natural Iron Product Name: Made to order Chandelier Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 71.70 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Natural Iron Product Name: Made to order Chandelier Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
19443600-20-G33 Pendants-Bowl Style - 492034 - Capital Lighting, Inc.
Columbus, OH, USA
19443600-20-G33 Pendants-Bowl Style
492034
19443600-20-G33 Pendants-Bowl Style 492034
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 71.70 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Natural Iron Product Name: Made to order Chandelier Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 71.70
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Natural Iron
Product Name: Made to order Chandelier
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492034
Product Name 19443600-20-G33 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details