Capital Lighting, Inc. 111-12 Sconces-Double Candle 489838

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 23.00 Length 23.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: Two Light Wall Sconce UPC: 782042972025 Category: Interior Canopy: 18``LX7.5``W/DiaX11. 75``H Top to outlet: 13.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 23.00 Length 23.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: Two Light Wall Sconce UPC: 782042972025 Category: Interior Canopy: 18``LX7.5``W/DiaX11. 75``H Top to outlet: 13.00

Suppliers

Company
Product
Description
Supplier Links
111-12 Sconces-Double Candle - 489838 - Capital Lighting, Inc.
Columbus, OH, USA
111-12 Sconces-Double Candle
489838
111-12 Sconces-Double Candle 489838
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 23.00 Length 23.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: Two Light Wall Sconce UPC: 782042972025 Category: Interior Canopy: 18``LX7.5``W/DiaX11. 75``H Top to outlet: 13.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 23.00
Length 23.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Black and Golden Silver
Product Name: Two Light Wall Sconce
UPC: 782042972025
Category: Interior
Canopy: 18``LX7.5``W/DiaX11.75``H
Top to outlet: 13.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489838
Product Name 111-12 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details