Capital Lighting, Inc. 85132ICSN Bathroom Fixtures-Two Lights 489569

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Extension: 9 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 4.5 Product Name: Two Light Bath Vanity UPC: 783209058651 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Extension: 9 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 4.5 Product Name: Two Light Bath Vanity UPC: 783209058651 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85132ICSN Bathroom Fixtures-Two Lights - 489569 - Capital Lighting, Inc.
Columbus, OH, USA
85132ICSN Bathroom Fixtures-Two Lights
489569
85132ICSN Bathroom Fixtures-Two Lights 489569
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Extension: 9 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 4.5 Product Name: Two Light Bath Vanity UPC: 783209058651 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.00
Extension: 9
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 4.5
Product Name: Two Light Bath Vanity
UPC: 783209058651
Category: Bath Vanity
Glass: Ice
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489569
Product Name 85132ICSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details