Capital Lighting, Inc. 85842MROI Flush Mounts-Bowl Style 489560

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.97 Product Name: Three Light Flush Mount UPC: 783209048720 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.97 Product Name: Three Light Flush Mount UPC: 783209048720 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85842MROI Flush Mounts-Bowl Style - 489560 - Capital Lighting, Inc.
Columbus, OH, USA
85842MROI Flush Mounts-Bowl Style
489560
85842MROI Flush Mounts-Bowl Style 489560
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.97 Product Name: Three Light Flush Mount UPC: 783209048720 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 3.97
Product Name: Three Light Flush Mount
UPC: 783209048720
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489560
Product Name 85842MROI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details