Capital Lighting, Inc. E93044-51 Island/Pool Table-4 Light + 489442

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-1 Quad T4 CFL Qty: 4 Wattage: 13 Finish: Bronze Product Name: Four Light Pendant UPC: 845094025016 Category: Linear Pendant Glass: Black Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-1 Quad T4 CFL Qty: 4 Wattage: 13 Finish: Bronze Product Name: Four Light Pendant UPC: 845094025016 Category: Linear Pendant Glass: Black Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E93044-51 Island/Pool Table-4 Light + - 489442 - Capital Lighting, Inc.
Columbus, OH, USA
E93044-51 Island/Pool Table-4 Light +
489442
E93044-51 Island/Pool Table-4 Light + 489442
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-1 Quad T4 CFL Qty: 4 Wattage: 13 Finish: Bronze Product Name: Four Light Pendant UPC: 845094025016 Category: Linear Pendant Glass: Black Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Length 11.50
Bulb
Type: G24q-1 Quad T4 CFL
Qty: 4
Wattage: 13
Finish: Bronze
Product Name: Four Light Pendant
UPC: 845094025016
Category: Linear Pendant
Glass: Black Zebra
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489442
Product Name E93044-51 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details