Capital Lighting, Inc. 7136MRSN Bathroom Fixtures-Two Lights 489270

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 0.64 Product Name: Two Light Bath Vanity UPC: 783209713628 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 0.64 Product Name: Two Light Bath Vanity UPC: 783209713628 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7136MRSN Bathroom Fixtures-Two Lights - 489270 - Capital Lighting, Inc.
Columbus, OH, USA
7136MRSN Bathroom Fixtures-Two Lights
489270
7136MRSN Bathroom Fixtures-Two Lights 489270
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 0.64 Product Name: Two Light Bath Vanity UPC: 783209713628 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 0.64
Product Name: Two Light Bath Vanity
UPC: 783209713628
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489270
Product Name 7136MRSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details