Capital Lighting, Inc. 11051SVOI Mid. Chandeliers-Glass Down 489134

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.41 Product Name: Three Light Chandelier UPC: 783209009165 Category: Mini Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.41 Product Name: Three Light Chandelier UPC: 783209009165 Category: Mini Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11051SVOI Mid. Chandeliers-Glass Down - 489134 - Capital Lighting, Inc.
Columbus, OH, USA
11051SVOI Mid. Chandeliers-Glass Down
489134
11051SVOI Mid. Chandeliers-Glass Down 489134
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.41 Product Name: Three Light Chandelier UPC: 783209009165 Category: Mini Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 10.41
Product Name: Three Light Chandelier
UPC: 783209009165
Category: Mini Chandelier
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489134
Product Name 11051SVOI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details