Capital Lighting, Inc. 2120WSOI Sconces-Single Glass 489041

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.9 Product Name: One Light Wall Sconce UPC: 783209212015 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.9 Product Name: One Light Wall Sconce UPC: 783209212015 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2120WSOI Sconces-Single Glass - 489041 - Capital Lighting, Inc.
Columbus, OH, USA
2120WSOI Sconces-Single Glass
489041
2120WSOI Sconces-Single Glass 489041
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.9 Product Name: One Light Wall Sconce UPC: 783209212015 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 1.9
Product Name: One Light Wall Sconce
UPC: 783209212015
Category: Wall Sconce
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489041
Product Name 2120WSOI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details