Capital Lighting, Inc. 2121ICSN Bathroom Fixtures-Two Lights 489040

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 3.09 Product Name: Two Light Wall Sconce UPC: 783209212107 Category: Wall Sconce Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 3.09 Product Name: Two Light Wall Sconce UPC: 783209212107 Category: Wall Sconce Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2121ICSN Bathroom Fixtures-Two Lights - 489040 - Capital Lighting, Inc.
Columbus, OH, USA
2121ICSN Bathroom Fixtures-Two Lights
489040
2121ICSN Bathroom Fixtures-Two Lights 489040
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 3.09 Product Name: Two Light Wall Sconce UPC: 783209212107 Category: Wall Sconce Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 3.09
Product Name: Two Light Wall Sconce
UPC: 783209212107
Category: Wall Sconce
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489040
Product Name 2121ICSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details