Capital Lighting, Inc. 2864FIOI Bathroom Fixtures-Two Lights 489036

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.75 Product Name: Two Light Bath Vanity UPC: 783209286412 Category: Bath Vanity Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.75 Product Name: Two Light Bath Vanity UPC: 783209286412 Category: Bath Vanity Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2864FIOI Bathroom Fixtures-Two Lights - 489036 - Capital Lighting, Inc.
Columbus, OH, USA
2864FIOI Bathroom Fixtures-Two Lights
489036
2864FIOI Bathroom Fixtures-Two Lights 489036
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.75 Product Name: Two Light Bath Vanity UPC: 783209286412 Category: Bath Vanity Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3.75
Product Name: Two Light Bath Vanity
UPC: 783209286412
Category: Bath Vanity
Glass: Frosted Ivory
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489036
Product Name 2864FIOI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details