Capital Lighting, Inc. 4650CDBU Exterior -Wall Mt./Flush 489010

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Weight: 6.6 Product Name: Three Light Outdoor Wall Lantern UPC: 783209465060 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Weight: 6.6 Product Name: Three Light Outdoor Wall Lantern UPC: 783209465060 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4650CDBU Exterior -Wall Mt./Flush - 489010 - Capital Lighting, Inc.
Columbus, OH, USA
4650CDBU Exterior -Wall Mt./Flush
489010
4650CDBU Exterior -Wall Mt./Flush 489010
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Weight: 6.6 Product Name: Three Light Outdoor Wall Lantern UPC: 783209465060 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished
Weight: 6.6
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209465060
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489010
Product Name 4650CDBU Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details