Capital Lighting, Inc. Sconces-Single Glass 488309

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Blush Weight: 8 Product Name: One Light Wall Sconce UPC: 633779009921 Category: Wall Sconce Glass: Tulip Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Blush Weight: 8 Product Name: One Light Wall Sconce UPC: 633779009921 Category: Wall Sconce Glass: Tulip Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 488309 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
488309
Sconces-Single Glass 488309
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Blush Weight: 8 Product Name: One Light Wall Sconce UPC: 633779009921 Category: Wall Sconce Glass: Tulip Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.00
Length 10.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Blush
Weight: 8
Product Name: One Light Wall Sconce
UPC: 633779009921
Category: Wall Sconce
Glass: Tulip
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488309
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details