Capital Lighting, Inc. 25373 Bathroom Fixtures-Three Lights 487869

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Bronze Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Bronze Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25373 Bathroom Fixtures-Three Lights - 487869 - Capital Lighting, Inc.
Columbus, OH, USA
25373 Bathroom Fixtures-Three Lights
487869
25373 Bathroom Fixtures-Three Lights 487869
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Bronze Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.00
Extension: 4
Bulb
Type: Xenon
Qty: 3
Wattage: 40
Finish: Bronze
Product Name: Three Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487869
Product Name 25373 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details