Capital Lighting, Inc. KP-5-302-BK Exterior -Hanging 486945

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Hanging Lantern UPC: 822920059339 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Hanging Lantern UPC: 822920059339 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-302-BK Exterior -Hanging - 486945 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-302-BK Exterior -Hanging
486945
KP-5-302-BK Exterior -Hanging 486945
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Hanging Lantern UPC: 822920059339 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Bulb
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Hanging Lantern
UPC: 822920059339
Category: Outdoor
Glass: Clear Watered
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486945
Product Name KP-5-302-BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details