Capital Lighting, Inc. 78145-10 Exterior -Post/Pier Head 486575

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black

Suppliers

Company
Product
Description
Supplier Links
78145-10 Exterior -Post/Pier Head - 486575 - Capital Lighting, Inc.
Columbus, OH, USA
78145-10 Exterior -Post/Pier Head
486575
78145-10 Exterior -Post/Pier Head 486575
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486575
Product Name 78145-10 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details