Capital Lighting, Inc. 39644 Mid. Chandeliers-Glass Up 486218

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antiqued Gold Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antiqued Gold Leaf

Suppliers

Company
Product
Description
Supplier Links
39644 Mid. Chandeliers-Glass Up - 486218 - Capital Lighting, Inc.
Columbus, OH, USA
39644 Mid. Chandeliers-Glass Up
486218
39644 Mid. Chandeliers-Glass Up 486218
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antiqued Gold Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antiqued Gold Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486218
Product Name 39644 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details