Capital Lighting, Inc. 40100/1 Sconces-Single Glass 486206

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
40100/1 Sconces-Single Glass - 486206 - Capital Lighting, Inc.
Columbus, OH, USA
40100/1 Sconces-Single Glass
486206
40100/1 Sconces-Single Glass 486206
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Extension: 7
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Chrome
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486206
Product Name 40100/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details