Capital Lighting, Inc. 40101-15 Semi-Flush Mts.-Bowl Style 486203

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
40101-15 Semi-Flush Mts.-Bowl Style - 486203 - Capital Lighting, Inc.
Columbus, OH, USA
40101-15 Semi-Flush Mts.-Bowl Style
486203
40101-15 Semi-Flush Mts.-Bowl Style 486203
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Chrome
Product Name: Two Light Semi Flush
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486203
Product Name 40101-15 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details