Capital Lighting, Inc. 60-3245 Semi-Flush Mts.-Bowl Style 485672

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923632457 Category: Semi-Flush Glass: Frosted White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923632457 Category: Semi-Flush Glass: Frosted White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-3245 Semi-Flush Mts.-Bowl Style - 485672 - Capital Lighting, Inc.
Columbus, OH, USA
60-3245 Semi-Flush Mts.-Bowl Style
485672
60-3245 Semi-Flush Mts.-Bowl Style 485672
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923632457 Category: Semi-Flush Glass: Frosted White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Semi-Flush
UPC: 045923632457
Category: Semi-Flush
Glass: Frosted White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485672
Product Name 60-3245 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details