Capital Lighting, Inc. 60-3281 Bathroom Fixtures-Four Lights 485665

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.62 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923632815 Category: Vanity Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.62 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923632815 Category: Vanity Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3281 Bathroom Fixtures-Four Lights - 485665 - Capital Lighting, Inc.
Columbus, OH, USA
60-3281 Bathroom Fixtures-Four Lights
485665
60-3281 Bathroom Fixtures-Four Lights 485665
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.62 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923632815 Category: Vanity Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.62
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Vanity
UPC: 045923632815
Category: Vanity
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485665
Product Name 60-3281 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details