Capital Lighting, Inc. 26326 Lamps-Table Lamps 485593

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Aged Red Weight: 19 Product Name: One Light Table Lamp UPC: 792977263266 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Aged Red Weight: 19 Product Name: One Light Table Lamp UPC: 792977263266 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26326 Lamps-Table Lamps - 485593 - Capital Lighting, Inc.
Columbus, OH, USA
26326 Lamps-Table Lamps
485593
26326 Lamps-Table Lamps 485593
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Aged Red Weight: 19 Product Name: One Light Table Lamp UPC: 792977263266 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 33.00
Length 33.00
Bulb
Qty: 1
Wattage: 150
Finish: Aged Red
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977263266
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485593
Product Name 26326 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details