Capital Lighting, Inc. 26739-1 Lamps-Table Lamps 485543

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Champagne Weight: 17 Product Name: One Light Table Lamp UPC: 792977267394 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Champagne Weight: 17 Product Name: One Light Table Lamp UPC: 792977267394 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26739-1 Lamps-Table Lamps - 485543 - Capital Lighting, Inc.
Columbus, OH, USA
26739-1 Lamps-Table Lamps
485543
26739-1 Lamps-Table Lamps 485543
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Champagne Weight: 17 Product Name: One Light Table Lamp UPC: 792977267394 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.50
Length 31.50
Bulb
Qty: 1
Wattage: 150
Finish: Antiqued Champagne
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977267394
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485543
Product Name 26739-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details