Capital Lighting, Inc. 26899 Lamps-Table Lamps 485534

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.75 Length 29.75 Bulb Qty: 1 Wattage: 150 Finish: Burgundy Weight: 18 Product Name: One Light Table Lamp UPC: 792977268995 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.75 Length 29.75 Bulb Qty: 1 Wattage: 150 Finish: Burgundy Weight: 18 Product Name: One Light Table Lamp UPC: 792977268995 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
26899 Lamps-Table Lamps - 485534 - Capital Lighting, Inc.
Columbus, OH, USA
26899 Lamps-Table Lamps
485534
26899 Lamps-Table Lamps 485534
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.75 Length 29.75 Bulb Qty: 1 Wattage: 150 Finish: Burgundy Weight: 18 Product Name: One Light Table Lamp UPC: 792977268995 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 29.75
Length 29.75
Bulb
Qty: 1
Wattage: 150
Finish: Burgundy
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977268995
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485534
Product Name 26899 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details