Capital Lighting, Inc. 27651 Lamps-Table Lamps 485526

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.75 Length 27.75 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 12 Product Name: One Light Table Lamp UPC: 792977276518 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.75 Length 27.75 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 12 Product Name: One Light Table Lamp UPC: 792977276518 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27651 Lamps-Table Lamps - 485526 - Capital Lighting, Inc.
Columbus, OH, USA
27651 Lamps-Table Lamps
485526
27651 Lamps-Table Lamps 485526
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.75 Length 27.75 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 12 Product Name: One Light Table Lamp UPC: 792977276518 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 27.75
Length 27.75
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Silver Leaf
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977276518
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485526
Product Name 27651 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details