Capital Lighting, Inc. 26253 Lamps-Table Lamps 485281

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 33.50 Length 33.50 Bulb Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977262535 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 33.50 Length 33.50 Bulb Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977262535 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26253 Lamps-Table Lamps - 485281 - Capital Lighting, Inc.
Columbus, OH, USA
26253 Lamps-Table Lamps
485281
26253 Lamps-Table Lamps 485281
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 33.50 Length 33.50 Bulb Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977262535 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 33.50
Length 33.50
Bulb
Qty: 1
Wattage: 150
Finish: Dark Bronze
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977262535
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485281
Product Name 26253 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details