Capital Lighting, Inc. 15418AZT Landscape Ltg.-Path & Spread 484982

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.50 Bulb Type: T3 Qty: 1 Wattage: 20 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927292344 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.50 Bulb Type: T3 Qty: 1 Wattage: 20 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927292344 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15418AZT Landscape Ltg.-Path & Spread - 484982 - Capital Lighting, Inc.
Columbus, OH, USA
15418AZT Landscape Ltg.-Path & Spread
484982
15418AZT Landscape Ltg.-Path & Spread 484982
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.50 Bulb Type: T3 Qty: 1 Wattage: 20 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927292344 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.50
Bulb
Type: T3
Qty: 1
Wattage: 20
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927292344
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484982
Product Name 15418AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details