Capital Lighting, Inc. FKT206MW Fans-Light Kits 484906

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.39 Height: 3.15 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte White Weight: 1.87 Product Name: One Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066328 Category: Ceiling Fan Light Kit Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.39 Height: 3.15 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte White Weight: 1.87 Product Name: One Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066328 Category: Ceiling Fan Light Kit Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
FKT206MW Fans-Light Kits - 484906 - Capital Lighting, Inc.
Columbus, OH, USA
FKT206MW Fans-Light Kits
484906
FKT206MW Fans-Light Kits 484906
PRODUCT DETAILS / SPECS Width/Dia: 8.39 Height: 3.15 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte White Weight: 1.87 Product Name: One Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066328 Category: Ceiling Fan Light Kit Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.39
Height: 3.15
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Matte White
Weight: 1.87
Product Name: One Light Ceiling Fan Light Kit with Wattage Limiter
UPC: 783209066328
Category: Ceiling Fan Light Kit
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484906
Product Name FKT206MW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details