Capital Lighting, Inc. 15455CO Landscape Ltg.-Path & Spread 484792

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.50 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Copper Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927288002 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.50 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Copper Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927288002 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15455CO Landscape Ltg.-Path & Spread - 484792 - Capital Lighting, Inc.
Columbus, OH, USA
15455CO Landscape Ltg.-Path & Spread
484792
15455CO Landscape Ltg.-Path & Spread 484792
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.50 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Copper Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927288002 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 22.50
Bulb
Type: 921X
Qty: 1
Wattage: 16.25
Finish: Copper
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 783927288002
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484792
Product Name 15455CO Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details