Capital Lighting, Inc. 65318 Mini Pendants-Rod 484784

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.25 Product Name: One Light Mini Pendant UPC: 783927298346 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP Chain: 36`` Wire: 87``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.25 Product Name: One Light Mini Pendant UPC: 783927298346 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP Chain: 36`` Wire: 87``

Suppliers

Company
Product
Description
Supplier Links
65318 Mini Pendants-Rod - 484784 - Capital Lighting, Inc.
Columbus, OH, USA
65318 Mini Pendants-Rod
484784
65318 Mini Pendants-Rod 484784
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.25 Product Name: One Light Mini Pendant UPC: 783927298346 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP Chain: 36`` Wire: 87``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 4.25
Product Name: One Light Mini Pendant
UPC: 783927298346
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cULP
Chain: 36``
Wire: 87``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484784
Product Name 65318 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details