Capital Lighting, Inc. 15468AZT Landscape Ltg.-Deck & Patio 484774

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.50 Length 2.50 Bulb Type: 918X Qty: 1 Wattage: 6.5 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927287609 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.50 Length 2.50 Bulb Type: 918X Qty: 1 Wattage: 6.5 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927287609 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15468AZT Landscape Ltg.-Deck & Patio - 484774 - Capital Lighting, Inc.
Columbus, OH, USA
15468AZT Landscape Ltg.-Deck & Patio
484774
15468AZT Landscape Ltg.-Deck & Patio 484774
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.50 Length 2.50 Bulb Type: 918X Qty: 1 Wattage: 6.5 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927287609 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 2.50
Length 2.50
Bulb
Type: 918X
Qty: 1
Wattage: 6.5
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927287609
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484774
Product Name 15468AZT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details