Capital Lighting, Inc. 42253AP Semi-Flush Mts.-Drum Shade 484765

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 6 Product Name: Three Light Semi Flush UPC: 783927300346 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 6 Product Name: Three Light Semi Flush UPC: 783927300346 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42253AP Semi-Flush Mts.-Drum Shade - 484765 - Capital Lighting, Inc.
Columbus, OH, USA
42253AP Semi-Flush Mts.-Drum Shade
484765
42253AP Semi-Flush Mts.-Drum Shade 484765
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 6 Product Name: Three Light Semi Flush UPC: 783927300346 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 6
Product Name: Three Light Semi Flush
UPC: 783927300346
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484765
Product Name 42253AP Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details