Capital Lighting, Inc. 49080OI Exterior -Post/Pier Head 484756

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Iron Weight: 11.45 Product Name: One Light Outdoor Fixture UPC: 783927301060 Category: Outdoor Post Lanterns Glass: Umber Etched Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Iron Weight: 11.45 Product Name: One Light Outdoor Fixture UPC: 783927301060 Category: Outdoor Post Lanterns Glass: Umber Etched Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49080OI Exterior -Post/Pier Head - 484756 - Capital Lighting, Inc.
Columbus, OH, USA
49080OI Exterior -Post/Pier Head
484756
49080OI Exterior -Post/Pier Head 484756
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Iron Weight: 11.45 Product Name: One Light Outdoor Fixture UPC: 783927301060 Category: Outdoor Post Lanterns Glass: Umber Etched Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Old Iron
Weight: 11.45
Product Name: One Light Outdoor Fixture
UPC: 783927301060
Category: Outdoor Post Lanterns
Glass: Umber Etched Linen
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484756
Product Name 49080OI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details