Capital Lighting, Inc. 42259AVI Mid. Chandeliers-Glass Down 484737

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Anvil Iron Weight: 14.6 Product Name: Four Light Chandelier UPC: 783927299855 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 93``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Anvil Iron Weight: 14.6 Product Name: Four Light Chandelier UPC: 783927299855 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 93``

Suppliers

Company
Product
Description
Supplier Links
42259AVI Mid. Chandeliers-Glass Down - 484737 - Capital Lighting, Inc.
Columbus, OH, USA
42259AVI Mid. Chandeliers-Glass Down
484737
42259AVI Mid. Chandeliers-Glass Down 484737
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Anvil Iron Weight: 14.6 Product Name: Four Light Chandelier UPC: 783927299855 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 93``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 20.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Anvil Iron
Weight: 14.6
Product Name: Four Light Chandelier
UPC: 783927299855
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 93``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484737
Product Name 42259AVI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details