Capital Lighting, Inc. 49005RZ Exterior -Hanging 484723

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.81 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 7.45 Product Name: One Light Outdoor Fixture UPC: 783927285612 Category: Outdoor Ceiling Glass: Clear Ribbed Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.81 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 7.45 Product Name: One Light Outdoor Fixture UPC: 783927285612 Category: Outdoor Ceiling Glass: Clear Ribbed Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``

Suppliers

Company
Product
Description
Supplier Links
49005RZ Exterior -Hanging - 484723 - Capital Lighting, Inc.
Columbus, OH, USA
49005RZ Exterior -Hanging
484723
49005RZ Exterior -Hanging 484723
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.81 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 7.45 Product Name: One Light Outdoor Fixture UPC: 783927285612 Category: Outdoor Ceiling Glass: Clear Ribbed Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.81
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Bronze
Weight: 7.45
Product Name: One Light Outdoor Fixture
UPC: 783927285612
Category: Outdoor Ceiling
Glass: Clear Ribbed
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 24``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484723
Product Name 49005RZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details