Capital Lighting, Inc. 49059OZ Exterior -Wall Mount 484720

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.38 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 0.5 Product Name: One Light Outdoor Fixture UPC: 783927301114 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.38 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 0.5 Product Name: One Light Outdoor Fixture UPC: 783927301114 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49059OZ Exterior -Wall Mount - 484720 - Capital Lighting, Inc.
Columbus, OH, USA
49059OZ Exterior -Wall Mount
484720
49059OZ Exterior -Wall Mount 484720
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.38 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 0.5 Product Name: One Light Outdoor Fixture UPC: 783927301114 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.38
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Olde Bronze
Weight: 0.5
Product Name: One Light Outdoor Fixture
UPC: 783927301114
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484720
Product Name 49059OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details