Capital Lighting, Inc. 42303CH Mid. Chandeliers-Candle 484717

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.25 Length 31.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 28.15 Product Name: Eight Light Chandelier UPC: 783927300360 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.25 Length 31.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 28.15 Product Name: Eight Light Chandelier UPC: 783927300360 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42303CH Mid. Chandeliers-Candle - 484717 - Capital Lighting, Inc.
Columbus, OH, USA
42303CH Mid. Chandeliers-Candle
484717
42303CH Mid. Chandeliers-Candle 484717
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.25 Length 31.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 28.15 Product Name: Eight Light Chandelier UPC: 783927300360 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 31.25
Length 31.25
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Chrome
Weight: 28.15
Product Name: Eight Light Chandelier
UPC: 783927300360
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484717
Product Name 42303CH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details