Capital Lighting, Inc. 42304CH Large Chandeliers-Candle 484714

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.26 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chrome Weight: 33.15 Product Name: Nine Light Chandelier UPC: 783927300353 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 44``
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.26 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chrome Weight: 33.15 Product Name: Nine Light Chandelier UPC: 783927300353 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 44``

Suppliers

Company
Product
Description
Supplier Links
42304CH Large Chandeliers-Candle - 484714 - Capital Lighting, Inc.
Columbus, OH, USA
42304CH Large Chandeliers-Candle
484714
42304CH Large Chandeliers-Candle 484714
PRODUCT DETAILS / SPECS Width/Dia: 39.26 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chrome Weight: 33.15 Product Name: Nine Light Chandelier UPC: 783927300353 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 44``

PRODUCT DETAILS / SPECS
Width/Dia: 39.26
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Chrome
Weight: 33.15
Product Name: Nine Light Chandelier
UPC: 783927300353
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 44``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484714
Product Name 42304CH Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details