Capital Lighting, Inc. 108527 Island/Pool Table-4 Light + 484684

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Length 22.00 Extension: 17 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Cafe Noir/Silver Mica Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Length 22.00 Extension: 17 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Cafe Noir/Silver Mica Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108527 Island/Pool Table-4 Light + - 484684 - Capital Lighting, Inc.
Columbus, OH, USA
108527 Island/Pool Table-4 Light +
484684
108527 Island/Pool Table-4 Light + 484684
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Length 22.00 Extension: 17 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Cafe Noir/Silver Mica Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 22.00
Length 22.00
Extension: 17
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Cafe Noir/Silver Mica
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484684
Product Name 108527 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details