Capital Lighting, Inc. 107863 Lamps-Floor Lamps 484648

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 58.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Purple Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 58.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Purple Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
107863 Lamps-Floor Lamps - 484648 - Capital Lighting, Inc.
Columbus, OH, USA
107863 Lamps-Floor Lamps
484648
107863 Lamps-Floor Lamps 484648
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 58.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Purple Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 58.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Purple
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484648
Product Name 107863 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details