Capital Lighting, Inc. 108105 Semi-Flush Mts.-Bowl Style 484618

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 37.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Cafe Noir Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 37.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Cafe Noir Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108105 Semi-Flush Mts.-Bowl Style - 484618 - Capital Lighting, Inc.
Columbus, OH, USA
108105 Semi-Flush Mts.-Bowl Style
484618
108105 Semi-Flush Mts.-Bowl Style 484618
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 37.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Cafe Noir Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 37.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Cafe Noir
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484618
Product Name 108105 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details