Capital Lighting, Inc. 108093 Island/Pool Table-4 Light + 484611

Description
PRODUCT DETAILS / SPECS Width/Dia: 53.50 Height: 19.00 Length 19.00 Extension: 18 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Green Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 53.50 Height: 19.00 Length 19.00 Extension: 18 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Green Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108093 Island/Pool Table-4 Light + - 484611 - Capital Lighting, Inc.
Columbus, OH, USA
108093 Island/Pool Table-4 Light +
484611
108093 Island/Pool Table-4 Light + 484611
PRODUCT DETAILS / SPECS Width/Dia: 53.50 Height: 19.00 Length 19.00 Extension: 18 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Green Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 53.50
Height: 19.00
Length 19.00
Extension: 18
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Green
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484611
Product Name 108093 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details