Capital Lighting, Inc. 70740 Lamps-Table Lamps 484496

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 6.5 Product Name: One Light Table Lamp UPC: 038463023885 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 6.5 Product Name: One Light Table Lamp UPC: 038463023885 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70740 Lamps-Table Lamps - 484496 - Capital Lighting, Inc.
Columbus, OH, USA
70740 Lamps-Table Lamps
484496
70740 Lamps-Table Lamps 484496
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 6.5 Product Name: One Light Table Lamp UPC: 038463023885 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Hand Painted
Weight: 6.5
Product Name: One Light Table Lamp
UPC: 038463023885
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484496
Product Name 70740 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details