Capital Lighting, Inc. 106019 Pendants-Bowl Style 484464

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 68.50 Bulb Type: Medium Qty: 12 Wattage: 100 Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 68.50 Bulb Type: Medium Qty: 12 Wattage: 100 Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106019 Pendants-Bowl Style - 484464 - Capital Lighting, Inc.
Columbus, OH, USA
106019 Pendants-Bowl Style
484464
106019 Pendants-Bowl Style 484464
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 68.50 Bulb Type: Medium Qty: 12 Wattage: 100 Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 68.50
Bulb
Type: Medium
Qty: 12
Wattage: 100
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484464
Product Name 106019 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details