Capital Lighting, Inc. 106840 Semi-Flush Mts.-Drum Shade 484415

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 24.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 24.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106840 Semi-Flush Mts.-Drum Shade - 484415 - Capital Lighting, Inc.
Columbus, OH, USA
106840 Semi-Flush Mts.-Drum Shade
484415
106840 Semi-Flush Mts.-Drum Shade 484415
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 24.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 24.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Rust
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484415
Product Name 106840 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details