Capital Lighting, Inc. 106826 Exterior -Hanging 484412

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai/Craftsman Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai/Craftsman Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106826 Exterior -Hanging - 484412 - Capital Lighting, Inc.
Columbus, OH, USA
106826 Exterior -Hanging
484412
106826 Exterior -Hanging 484412
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai/Craftsman Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bai/Craftsman
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484412
Product Name 106826 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details